Waldom Electronics Specialty Pushbutton Switch 35-476

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-476 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-476
Specialty Pushbutton Switch 35-476
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI BUSHING MOUNTING
  • 0.5 AMPERE CURRENT RATING
  • 1/4 INCH QUICK CONNECT/SOLDER TERMINAL TYPE
  • RED PLASTIC BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-476
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-JWM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1115808 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details