Waldom Electronics Specialty Pushbutton Switch 35-430-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-430-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-430-BU
Specialty Pushbutton Switch 35-430-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.562 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • CHROME METAL BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-430-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 1241.1112.7093-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-90A1-00EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
Features Illuminated Switch
View Details