Waldom Electronics Datasheets for Keylock Switches
Keylock switches are activated by a key that is turned in a circle and can stop in a range of positions.
Keylock Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE PC MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY... | |
| 0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE SURFACE MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY... | |
| DPDT CONTACT CONFIGURATION ON/OFF/ON OPERATION TYPE SCREW TERMINAL TYPE STEEL TERMINAL MATERIAL STEEL KEY MATERIAL 0.5 AMPERE CONTACT DC CURRENT 6 V CONTACT DC VOLTAGE | |
| DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 420HA GENERAL ELECTRIC CO SOCKET TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V... | |
| DPDT CONTACT CONFIGURATION ON/ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 3 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE SCREW TERMINAL TYPE BRASS TERMINAL MATERIAL BRASS KEY MATERIAL 2.5 AMPERE CONTACT AC CURRENT 120 V CONTACT AC VOLTAGE 1 AMPERE CONTACT DC CURRENT... | |
| TUMBLER TUBULAR LOCK TYPE 0.88 DIA INCH SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL 4 AMPERE CONTACT AC CURRENT... |