Waldom Electronics Specialty Pushbutton Switch 35-400

Description
SPST, NO CONTACT CONFIGURATION UL APPROVAL 120/250 VAC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/2 AMPERE AT 120 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NO CONTACT CONFIGURATION UL APPROVAL 120/250 VAC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/2 AMPERE AT 120 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-400 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-400
Specialty Pushbutton Switch 35-400
SPST, NO CONTACT CONFIGURATION UL APPROVAL 120/250 VAC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/2 AMPERE AT 120 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
  • SPST, NO CONTACT CONFIGURATION
  • UL APPROVAL
  • 120/250 VAC VOLTAGE RATING
  • 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING
  • 1/2 AMPERE AT 120 VAC, 1/4 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • BLACK PLASTIC BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-400
Product Name Specialty Pushbutton Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918086 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Emergency Stop Push Buttons - 102461 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details