Waldom Electronics Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| 4 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BEIGE INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION SOLID | |
| 4 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BEIGE INSULATION COLOR 50 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION SOLID | |
| 4 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE BEIGE INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION SOLID | |
| 4 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG | |
| 4 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 1000 FT SPOOL PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG | |
| 4 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 50 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG | |
| 6 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE BEIGE INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION SOLID | |
| 6 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG | |
| 6 CONDUCTOR(S) 26 AWG CONDUCTOR SIZE IVORY INSULATION COLOR 1000 FT SPOOL PACKAGING GC[T] BRAND CONDUCTOR CONSTRUCTION STRANDED USED ON TELEPHONE MODULAR PLUG | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT HANK PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 413 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 259 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT HANK PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 259 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 250 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 259 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING POWER-FLEX[T] BRAND APPLICATION SPEAKER SYSTEM CONDUCTOR CONSTRUCTION 259 STRANDS OF... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 50 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 50 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT HANK PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 50 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 20 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK INSULATION COLOR 50 FT HANK PACKAGING GC[T] BRAND APPLICATION FM, TV TRANSMISSION LINE CONDUCTOR CONSTRUCTION 7... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 20 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 50 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE POLYETHYLENE JACKET MATERIAL BLACK INSULATION COLOR 75 FT HANK PACKAGING GC[T] BRAND APPLICATION FM, TV TRANSMISSION LINE CONDUCTOR CONSTRUCTION 7... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 25 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 100 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 50 FT HANK PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| BARE COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL 300 V VOLTAGE CLEAR INSULATION COLOR 500 FT SPOOL PACKAGING GC[T] BRAND APPLICATION AUTOMOTIVE SPEAKER WIRE, JUKE... | |
| COPPER CONDUCTOR MATERIAL 250 FT PACKAGING COPPER MYLAR FOIL SHIELD CONSTRUCTION SUPERLINK[T] BRAND APPLICATION AMPLIFIER, CD PLAYER, TAPE DECK, TUNER, VCR |