Waldom Electronics Datasheets for DIP Switches
Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.88 INCH 0.3 INCH 0.38 INCH 1 CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL .1 PIN... | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -20 TO 60 DEG C OPERATING TEMPERATURE 4 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 12 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 2 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 3 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 5 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 7 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 9 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND | |
| 100 MILLIAMPERE CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 1 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL | |
| 100 MILLIAMPERE CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 10 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL | |
| 100 MILLIAMPERE CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 4 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL | |
| 100 MILLIAMPERE CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE SOLDER TERMINAL TYPE 6 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL | |
| 13 INCH 8 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -20 TO 60 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER NICKEL OVER BRONZE CONTACT MATERIAL 7.62... | |
| 7.62 INCH 9.65 INCH 100 MILLIAMPERE AT 50 VDC CONTACT RATING PC MOUNTING -40 TO 85 DEG C OPERATING TEMPERATURE 8 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL 2.54... |