Waldom Electronics Datasheets for Heavy Duty Rectangular Connectors
Heavy duty rectangular connectors are designed to accommodate large electrical loads and direct signals under a multitude of operating conditions.
Heavy Duty Rectangular Connectors: Learn more
| Product Name | Notes |
|---|---|
| D SUBMINIATURE TYPE COMPUTER APPLICATION PIN CONTACT TYPE GOLD CONTACT FINISH GC[T] BRAND TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE COMPUTER APPLICATION PVC BODY MATERIAL PIN CONTACT TYPE SOLDER CONTACT TERMINATION TYPE GOLD CONTACT FINISH | |
| D SUBMINIATURE TYPE VIDEO APPLICATION BRASS CONTACT MATERIAL PIN CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PHOSPHOR BRONZE CONTACT MATERIAL SOCKET CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 15 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 25 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 9 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP |