Waldom Electronics Specialty Pushbutton Switch 35-491-BU

Description
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 100/125/250 VAC VOLTAGE RATING 0.5 AMPERE AT 100/125 VAC, 0.2 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet
Description
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 100/125/250 VAC VOLTAGE RATING 0.5 AMPERE AT 100/125 VAC, 0.2 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-491-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-491-BU
Specialty Pushbutton Switch 35-491-BU
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 100/125/250 VAC VOLTAGE RATING 0.5 AMPERE AT 100/125 VAC, 0.2 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 100/125/250 VAC VOLTAGE RATING
  • 0.5 AMPERE AT 100/125 VAC, 0.2 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-491-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-TGM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113891 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 923455 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details