Waldom Electronics Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| CIRCUIT BREAKER PROTECTED TYPE PLASTIC BODY MATERIAL 4 FT 14 SJT CORD TYPE 6 OUTLET(S) 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED GC[T] BRAND 64 MODEL... | |
| NOISE AND SURGE PROTECTED TYPE BAKED ENAMEL COLOR STEEL BODY MATERIAL 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING... | |
| NOISE AND SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 5 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 200 J SURGE RATING GC[T] BRAND | |
| NOISE AND SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 357 J SURGE RATING GC[T] BRAND | |
| SURGE PROTECTED TYPE 10 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE... | |
| SURGE PROTECTED TYPE 15 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE... | |
| SURGE PROTECTED TYPE 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 420 J, 4500 AMPERE SURGE... | |
| SURGE PROTECTED TYPE 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE... | |
| SURGE PROTECTED TYPE ANSWERING MACHINE, APPLIANCE, RADIO, TELEPHONE APPLICATION 1 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND | |
| SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND | |
| SURGE PROTECTED TYPE UL APPROVAL ANSWERING MACHINE, RADIO, TELEPHONE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 4 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE... |