Waldom Electronics Specialty Pushbutton Switch 35-490

Description
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet
Description
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-490 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-490
Specialty Pushbutton Switch 35-490
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE PLASTIC BUTTON TYPE GC[T] BRAND
  • DPDT CONTACT CONFIGURATION
  • PUSH ON/PUSH OFF OPERATION TYPE
  • UL APPROVAL
  • AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING
  • 6 AMPERE AT 250 VAC, 8 AMPERE AT 125 VAC CURRENT RATING
  • PCB/SOLDER EYE TERMINAL TYPE
  • PLASTIC BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-490
Product Name Specialty Pushbutton Switch
Switching Mechanism Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-91B1-00Y - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details