Waldom Electronics Specialty Pushbutton Switch 35-3459

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC/VDC VOLTAGE RATING 1/4 INCH-40 TPI X 0.225 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE NYLON BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC/VDC VOLTAGE RATING 1/4 INCH-40 TPI X 0.225 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE NYLON BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3459 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3459
Specialty Pushbutton Switch 35-3459
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC/VDC VOLTAGE RATING 1/4 INCH-40 TPI X 0.225 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE NYLON BUTTON TYPE GC[T] BRAND
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125 VAC/VDC VOLTAGE RATING
  • 1/4 INCH-40 TPI X 0.225 INCH L BUSHING MOUNTING
  • 1/4 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • NYLON BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3459
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 486-4179-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-90B1-00B - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details