Waldom Electronics Specialty Pushbutton Switch 35-430

Description
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-430 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-430
Specialty Pushbutton Switch 35-430
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SOLDER TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
  • SPST, NO CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SOLDER TERMINAL TYPE
  • METAL BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-430
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TPYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115777 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 956273 - Radwell International
Allen-Bradley / Rockwell Automation
View Details