Waldom Electronics Specialty Pushbutton Switch 35-3454-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC, 125 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC, 125 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3454-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3454-BU
Specialty Pushbutton Switch 35-3454-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC, 125 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC, 125 VDC VOLTAGE RATING
  • 0.561 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • CHROME METAL BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3454-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90A1-00A - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450615 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1rt
View Details
Pushbutton - 15925 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details