Waldom Electronics Specialty Pushbutton Switch 35-416-BU

Description
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet
Description
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-416-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-416-BU
Specialty Pushbutton Switch 35-416-BU
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
  • SPDT, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.5 INCH L BUSHING MOUNTING
  • SOLDER EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR RED
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-416-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 1241.2878.3-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TAM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details