Waldom Electronics Specialty Pushbutton Switch 35-450-BU

Description
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125 VAC, 28 VDC VOLTAGE RATING 0.25 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
Datasheet
Description
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125 VAC, 28 VDC VOLTAGE RATING 0.25 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-450-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-450-BU
Specialty Pushbutton Switch 35-450-BU
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125 VAC, 28 VDC VOLTAGE RATING 0.25 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
  • SPDT, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • 120/125 VAC, 28 VDC VOLTAGE RATING
  • 0.25 INCH L BUSHING MOUNTING
  • 1 AMPERE CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR WHITE
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-450-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TGM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113771 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 928534 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details