Waldom Electronics Specialty Pushbutton Switch 35-3471

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3471 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3471
Specialty Pushbutton Switch 35-3471
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • 120/125/250/277 VAC VOLTAGE RATING
  • 0.5 INCH L BUSHING MOUNTING
  • 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR WHITE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3471
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 933684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1113770 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details