Waldom Electronics Specialty Pushbutton Switch 35-416

Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 15/32 INCH-32 TPI BUSHING MOUNTING 250 MILLIAMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 15/32 INCH-32 TPI BUSHING MOUNTING 250 MILLIAMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-416 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-416
Specialty Pushbutton Switch 35-416
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 15/32 INCH-32 TPI BUSHING MOUNTING 250 MILLIAMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • UL APPROVAL
  • 15/32 INCH-32 TPI BUSHING MOUNTING
  • 250 MILLIAMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-416
Product Name Specialty Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364687-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1113892 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details