Waldom Electronics Specialty Pushbutton Switch 35-409-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-409-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-409-BU
Specialty Pushbutton Switch 35-409-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • 0.315 INCH L BUSHING MOUNTING
  • 3 AMPERE CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-409-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Shorter, Illuminated, Vandal Resistant Pushbutton Switch - LP3S-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
View Details
A3A Lighted Pushbutton Switch - A3AA-91A1-00R - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details