Waldom Electronics Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION CONNECTING PERIPHERAL DEVICES CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END (2) USB A CONNECTOR AT OTHER END (2) IDC10 FEMALE TYPE COMMUNICATION... | |
| APPLICATION CONNECTING PERIPHERAL DEVICES CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END USB B CONNECTOR AT OTHER END USB A 1MALE LENGTH 3.3 FT... | |
| APPLICATION CONNECTING PERIPHERAL DEVICES CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END USB B CONNECTOR AT OTHER END USB A 2MALE LENGTH 6.5 FT... | |
| APPLICATION CONNECTING PERIPHERAL DEVICES CONDUCTOR SIZE (1) 28 AWGSIGNAL, (1) 24 AWG FOR POWER CONNECTOR AT ONE END USB B CONNECTOR AT OTHER END USB A 3MALE LENGTH 9.9 FT... |