Waldom Electronics Specialty Pushbutton Switch 35-449-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-449-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-449-BU
Specialty Pushbutton Switch 35-449-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.561 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • CHROME METAL BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-449-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A3A Lighted Pushbutton Switch - A3AT-91B1-00G - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details