Waldom Electronics Specialty Pushbutton Switch 35-455-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-455-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-455-BU
Specialty Pushbutton Switch 35-455-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE
  • RED PLASTIC BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-455-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details