Waldom Electronics Specialty Pushbutton Switch 35-475-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-475-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-475-BU
Specialty Pushbutton Switch 35-475-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • 0.409 INCH L BUSHING MOUNTING
  • 0.5 AMPERE CURRENT RATING
  • 6.3 MM TAB, EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-475-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 918324 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Push Button Switches - 1758267 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details