Waldom Electronics Specialty Pushbutton Switch 35-404

Description
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet
Description
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-404 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-404
Specialty Pushbutton Switch 35-404
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
  • SPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-404
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 933684 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Push Button Switches - 1758296 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details