CM1030 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1030
Description
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 30° Max.
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 1.32in (33.53mm)
Diameter: 0.375in (9.52mm)
Electrode Diameter: 0.093in (2.4mm)
Tilt Switch – 1 Electrode – High Power
Description
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 30° Max.
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 1.32in (33.53mm)
Diameter: 0.375in (9.52mm)
Electrode Diameter: 0.093in (2.4mm)
Tilt Switch – 1 Electrode – High Power
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1030
Switching Voltage: 120Vac Max.
Switching Current: 10.0A Max.
Switching Capacity: 1200VA Max.
Differential Angle: 30° Max.
Contact Resistance: 10 Ohms Max.
Size: Over All Length: 1.32in (33.53mm)
Diameter: 0.375in (9.52mm)
Electrode Diameter: 0.093in (2.4mm)
Tilt Switch – 1 Electrode – High Power
- Switching Voltage: 120Vac Max.
- Switching Current: 10.0A Max.
- Switching Capacity: 1200VA Max.
- Differential Angle: 30° Max.
- Contact Resistance: 10 Ohms Max.
- Size: Over All Length: 1.32in (33.53mm)
- Diameter: 0.375in (9.52mm)
- Electrode Diameter: 0.093in (2.4mm)
- Tilt Switch – 1 Electrode – High Power
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1030 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
20 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
360 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details