CM1800 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM1800
Description
Switching Voltage: 120Vac Max.
switching Current: 0.1A Max.
Switching capacity: 3VA Max.
Contact resistance: 5 Ohms Max.
Size: Length: 7.1mm (.280in)
Diameter: 4.6mm (.181in)
Description
Switching Voltage: 120Vac Max.
switching Current: 0.1A Max.
Switching capacity: 3VA Max.
Contact resistance: 5 Ohms Max.
Size: Length: 7.1mm (.280in)
Diameter: 4.6mm (.181in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM1800
Switching Voltage: 120Vac Max.
switching Current: 0.1A Max.
Switching capacity: 3VA Max.
Contact resistance: 5 Ohms Max.
Size: Length: 7.1mm (.280in)
Diameter: 4.6mm (.181in)
- Switching Voltage: 120Vac Max.
- switching Current: 0.1A Max.
- Switching capacity: 3VA Max.
- Contact resistance: 5 Ohms Max.
- Size: Length: 7.1mm (.280in)
- Diameter: 4.6mm (.181in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1800 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
60 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details