MS24A/30 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24A/30
Description
Supply Voltage: 5Vdc Max.
Supply Current: 40mA Max.
Output: 24mA at 5Vdc
Omni-directional
Size: Length: 60.0mm (2.362in)
Width: 32.0mm (1.259in)
Height: 20.3mm (.799in)
Description
Supply Voltage: 5Vdc Max.
Supply Current: 40mA Max.
Output: 24mA at 5Vdc
Omni-directional
Size: Length: 60.0mm (2.362in)
Width: 32.0mm (1.259in)
Height: 20.3mm (.799in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24A/30
Supply Voltage: 5Vdc Max.
Supply Current: 40mA Max.
Output: 24mA at 5Vdc
Omni-directional
Size: Length: 60.0mm (2.362in)
Width: 32.0mm (1.259in)
Height: 20.3mm (.799in)
- Supply Voltage: 5Vdc Max.
- Supply Current: 40mA Max.
- Output: 24mA at 5Vdc
- Omni-directional
- Size: Length: 60.0mm (2.362in)
- Width: 32.0mm (1.259in)
- Height: 20.3mm (.799in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
MS24A/30 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
180 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details