Comus International Tilt Switches / Motion Sensors, Motion Sensors & Switches AU2100-0

Description
RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm) Diameter: 0.096in (2.44mm) Electrode Diameter: 0.018in (0.46mm) Tilt Switch / Motion Sensor
Request a Quote Datasheet
Description
RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm) Diameter: 0.096in (2.44mm) Electrode Diameter: 0.018in (0.46mm) Tilt Switch / Motion Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Motion Sensors & Switches - AU2100-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2100-0
Tilt Switches / Motion Sensors, Motion Sensors & Switches AU2100-0
RoHS COMPLIANT Switching Voltage: 50V AC/DC Max. Switching Current: 0.15A Max. Switching Capacity: 2VA Max. Differential Angle: 40° Max. Contact Resistance: 100 Ohms Max. Size: Over All Length: 0.375in (9.52mm) Diameter: 0.096in (2.44mm) Electrode Diameter: 0.018in (0.46mm) Tilt Switch / Motion Sensor
  • RoHS COMPLIANT
  • Switching Voltage: 50V AC/DC Max.
  • Switching Current: 0.15A Max.
  • Switching Capacity: 2VA Max.
  • Differential Angle: 40° Max.
  • Contact Resistance: 100 Ohms Max.
  • Size: Over All Length: 0.375in (9.52mm)
  • Diameter: 0.096in (2.44mm)
  • Electrode Diameter: 0.018in (0.46mm)
  • Tilt Switch / Motion Sensor
Supplier's Site Datasheet
Tilt Switches - 4553687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tilt Switches
4553687
Tilt Switches 4553687
Assemtech AU2100-0 Tilt Switch

Assemtech AU2100-0 Tilt Switch

Supplier's Site

Technical Specifications

  Comus International RS Components, Ltd.
Product Category Tilt Sensors Tilt Switches
Product Number AU2100-0 4553687
Product Name Tilt Switches / Motion Sensors, Motion Sensors & Switches Tilt Switches
Trigger Tilt Sensor; Tilt Switch Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACM-020-2-SC00-HW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 20 degrees
View Details
Inclinometers - 1882-1117972-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details