CM1790 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1790
Description
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 0.8A at 240 Vac / 1.5A at 120 Vac
Operating Angle: 70° Nominal
Size: Dia: 12.3mm (.524in) H: 10.6mm (.417mm)
Normally Closed Contact
Description
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 0.8A at 240 Vac / 1.5A at 120 Vac
Operating Angle: 70° Nominal
Size: Dia: 12.3mm (.524in) H: 10.6mm (.417mm)
Normally Closed Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1790
Contact Resistance: 5 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 0.8A at 240 Vac / 1.5A at 120 Vac
Operating Angle: 70° Nominal
Size: Dia: 12.3mm (.524in) H: 10.6mm (.417mm)
Normally Closed Contact
- Contact Resistance: 5 Ohms Max.
- Switching Voltage: 240 Vac Max.
- Switching Current: 0.8A at 240 Vac / 1.5A at 120 Vac
- Operating Angle: 70° Nominal
- Size: Dia: 12.3mm (.524in) H: 10.6mm (.417mm)
- Normally Closed Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1790 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
90 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details