CM1460 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1460
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose
Omnidirectional
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose
Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1460
Switching Voltage: 120Vac Max.
Switching Current: 1.0A Max.
Switching Capacity: 100VA Max.
Operating Angle: 60°± 10°
Contact Resistance: 3.0 Ohms Max.
Size: Over All Length: .813in (20.65mm)
Diameter: 0.322in (8.19mm)
Electrode Diameter: 0.040in (1.016mm)
Tip-Over Switch – General Purpose
Omnidirectional
- Switching Voltage: 120Vac Max.
- Switching Current: 1.0A Max.
- Switching Capacity: 100VA Max.
- Operating Angle: 60°± 10°
- Contact Resistance: 3.0 Ohms Max.
- Size: Over All Length: .813in (20.65mm)
- Diameter: 0.322in (8.19mm)
- Electrode Diameter: 0.040in (1.016mm)
- Tip-Over Switch – General Purpose
- Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1460 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
270 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
45 degrees
Operating Temperature
-29.2 to 194 F (-34 to 90 C)
View Details
Trigger
Tilt Sensor
Tilt Range
60 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details