Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CW1725 Series

Description
Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 25°±15° Max. Contact Resistance: 30 Ohms Max. Size: Over All Length: 0.433in (11.0mm) Diameter: 0.482in (12.3mm) Electrode Diameter: 0.030in (0.76mm) Tip-Over Switch
Description
Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 25°±15° Max. Contact Resistance: 30 Ohms Max. Size: Over All Length: 0.433in (11.0mm) Diameter: 0.482in (12.3mm) Electrode Diameter: 0.030in (0.76mm) Tip-Over Switch
Datasheet
Datasheet Summary
Powered by GS/AI

The CW1725 Series from Comus International is a tip-over switch designed for applications requiring a reliable tilt detection mechanism. This switch operates in a normally closed position when vertical and opens at an angle between 15° and 35° from vertical. It features a hermetically sealed construction filled with inert gas, ensuring resistance to ambient environmental conditions. The switch is also protected against invertibility, making it suitable for various applications. The CW1725 Series has a contact capacity of 0.25 A at a maximum voltage of 60 V, with a maximum switching capacity of 3 VA. The contact resistance is rated at a maximum of 30 Ω at 5 VDC. It operates effectively within a temperature range of -37°C to 100°C. The dimensions include a diameter of approximately 0.606 inches (15.4 mm) and an overall length of 0.433 inches (11.0 mm), making it compact for integration into different designs. Customization options are available, allowing for tailored solutions to specific project requirements.

Datasheet Summary
Powered by GS/AI

The CW1725 Series from Comus International is a tip-over switch designed for applications requiring a reliable tilt detection mechanism. This switch operates in a normally closed position when vertical and opens at an angle between 15° and 35° from vertical. It features a hermetically sealed construction filled with inert gas, ensuring resistance to ambient environmental conditions. The switch is also protected against invertibility, making it suitable for various applications. The CW1725 Series has a contact capacity of 0.25 A at a maximum voltage of 60 V, with a maximum switching capacity of 3 VA. The contact resistance is rated at a maximum of 30 Ω at 5 VDC. It operates effectively within a temperature range of -37°C to 100°C. The dimensions include a diameter of approximately 0.606 inches (15.4 mm) and an overall length of 0.433 inches (11.0 mm), making it compact for integration into different designs. Customization options are available, allowing for tailored solutions to specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CW1725 Series - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW1725 Series
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CW1725 Series
Switching Voltage: 60Vac Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 25°±15° Max. Contact Resistance: 30 Ohms Max. Size: Over All Length: 0.433in (11.0mm) Diameter: 0.482in (12.3mm) Electrode Diameter: 0.030in (0.76mm) Tip-Over Switch
  • Switching Voltage: 60Vac Max.
  • Switching Current: 0.25A Max.
  • Switching Capacity: 3VA Max.
  • Operating Angle: 25°±15° Max.
  • Contact Resistance: 30 Ohms Max.
  • Size: Over All Length: 0.433in (11.0mm)
  • Diameter: 0.482in (12.3mm)
  • Electrode Diameter: 0.030in (0.76mm)
  • Tip-Over Switch
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CW1725 Series
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
Inclination Sensors - 2100666 - RS Components, Ltd.
Specs
Trigger Tilt Sensor
View Details
inclinometers - ACM-020-2-SV20-HW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 20 degrees
View Details
Inclinometers - 223-IT9420-000-105-1110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details