CM1490 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1490
Description
Operating Angle: 45 +/- 15 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.4A at 240Vac/1.0A at 120Vac
Size: L: 9.7mm (.382in) Dia: 8.2mm (.323in)
Standard switch – Normally
closed contact
Description
Operating Angle: 45 +/- 15 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.4A at 240Vac/1.0A at 120Vac
Size: L: 9.7mm (.382in) Dia: 8.2mm (.323in)
Standard switch – Normally
closed contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1490
Operating Angle: 45 +/- 15 Deg Max
Switching Voltage: 240 Vac
Switching Current: 0.4A at 240Vac/1.0A at 120Vac
Size: L: 9.7mm (.382in) Dia: 8.2mm (.323in)
Standard switch – Normally
closed contact
- Operating Angle: 45 +/- 15 Deg Max
- Switching Voltage: 240 Vac
- Switching Current: 0.4A at 240Vac/1.0A at 120Vac
- Size: L: 9.7mm (.382in) Dia: 8.2mm (.323in)
- Standard switch – Normally
- closed contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1490 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details