AG1240-0 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1240-0
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 40° ± 10° Max.
Contact Resistance: 100 Ohms Max.
Operating Temperature: -38° +100°C
Size: Over All Length: 0.52in (13.21mm)
Diameter: 0.262in (6.66mm)Ref.
Electrode Diameter: 0.03in (0.76mm)Ref.
Tip-Over Switch – Omnidirectional
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 40° ± 10° Max.
Contact Resistance: 100 Ohms Max.
Operating Temperature: -38° +100°C
Size: Over All Length: 0.52in (13.21mm)
Diameter: 0.262in (6.66mm)Ref.
Electrode Diameter: 0.03in (0.76mm)Ref.
Tip-Over Switch – Omnidirectional
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1240-0
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 40° ± 10° Max.
Contact Resistance: 100 Ohms Max.
Operating Temperature: -38° +100°C
Size: Over All Length: 0.52in (13.21mm)
Diameter: 0.262in (6.66mm)Ref.
Electrode Diameter: 0.03in (0.76mm)Ref.
Tip-Over Switch – Omnidirectional
- RoHS COMPLIANT
- Contact Form: Normally Open
- Switching Voltage: 60V Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: 40° ± 10° Max.
- Contact Resistance: 100 Ohms Max.
- Operating Temperature: -38° +100°C
- Size: Over All Length: 0.52in (13.21mm)
- Diameter: 0.262in (6.66mm)Ref.
- Electrode Diameter: 0.03in (0.76mm)Ref.
- Tip-Over Switch – Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG1240-0 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
40 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
120 degrees
Number of Axes
1
View Details