CW1620 SERIES -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CW1620 Series
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Contact Resistance: 400 Ohms Max.
Size: L: 6.35 (.250in)
Dia: 4.2 (.166in)
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Contact Resistance: 400 Ohms Max.
Size: L: 6.35 (.250in)
Dia: 4.2 (.166in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CW1620 Series
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Contact Resistance: 400 Ohms Max.
Size: L: 6.35 (.250in)
Dia: 4.2 (.166in)
- Switching Voltage: 60Vac Max.
- Switching Current: 0.1A Max.
- Contact Resistance: 400 Ohms Max.
- Size: L: 6.35 (.250in)
- Dia: 4.2 (.166in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CW1620 Series |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
5 degrees
Number of Axes
2
View Details
2 suppliers