Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches AG1240-12

Description
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 40° ± 10° Max. Contact Resistance: 100 Ohms Max. Operating Temperature: -38° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.262in (6.66mm) Electrode Diameter: 0.03in (0.76mm)Ref. Tip-Over Switch
Datasheet
Description
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 40° ± 10° Max. Contact Resistance: 100 Ohms Max. Operating Temperature: -38° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.262in (6.66mm) Electrode Diameter: 0.03in (0.76mm)Ref. Tip-Over Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - AG1240-12 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1240-12
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches AG1240-12
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 60V Max. Switching Current: 0.25A Max. Switching Capacity: 3VA Max. Operating Angle: 40° ± 10° Max. Contact Resistance: 100 Ohms Max. Operating Temperature: -38° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.262in (6.66mm) Electrode Diameter: 0.03in (0.76mm)Ref. Tip-Over Switch
  • RoHS COMPLIANT
  • Contact Form: Normally Open
  • Switching Voltage: 60V Max.
  • Switching Current: 0.25A Max.
  • Switching Capacity: 3VA Max.
  • Operating Angle: 40° ± 10° Max.
  • Contact Resistance: 100 Ohms Max.
  • Operating Temperature: -38° +100° C
  • Size: Over All Length: 0.54in (13.72mm)
  • Diameter: 0.262in (6.66mm)
  • Electrode Diameter: 0.03in (0.76mm)Ref.
  • Tip-Over Switch
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number AG1240-12
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-010-2-SV40-H02-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details
Inclinometers - 1882-1142635-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details