Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CW3006-0

Description
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 1.0A Max. Size: L:16.0mm (.630in) Dia: 9.1mm (.358in) Tilt switch Solid state AC only
Datasheet
Description
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 1.0A Max. Size: L:16.0mm (.630in) Dia: 9.1mm (.358in) Tilt switch Solid state AC only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CW3006-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CW3006-0
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CW3006-0
Differential Angle: 10 Deg Max Switching Voltage: 240 Vac Max. Switching Current: 1.0A Max. Size: L:16.0mm (.630in) Dia: 9.1mm (.358in) Tilt switch Solid state AC only
  • Differential Angle: 10 Deg Max
  • Switching Voltage: 240 Vac Max.
  • Switching Current: 1.0A Max.
  • Size: L:16.0mm (.630in) Dia: 9.1mm (.358in)
  • Tilt switch Solid state AC only
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CW3006-0
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACM-020-2-SV40-HW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 20 degrees
View Details
Inclinometers - 1882-1130502-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details