CM6035 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM6035
Description
Contact Resistance: 5 Ohms Max
Switching Voltage: 120 Vac
Switching Current: 1.0A Max.
Operating Angle: 35° Deg. Max.
Size: L:32.0mm (1.181in)
H:14.5mm (.571in) W:20.8mm
(.811in) Normally Closed Contact
Description
Contact Resistance: 5 Ohms Max
Switching Voltage: 120 Vac
Switching Current: 1.0A Max.
Operating Angle: 35° Deg. Max.
Size: L:32.0mm (1.181in)
H:14.5mm (.571in) W:20.8mm
(.811in) Normally Closed Contact
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM6035
Contact Resistance: 5 Ohms Max
Switching Voltage: 120 Vac
Switching Current: 1.0A Max.
Operating Angle: 35° Deg. Max.
Size: L:32.0mm (1.181in)
H:14.5mm (.571in) W:20.8mm
(.811in) Normally Closed Contact
- Contact Resistance: 5 Ohms Max
- Switching Voltage: 120 Vac
- Switching Current: 1.0A Max.
- Operating Angle: 35° Deg. Max.
- Size: L:32.0mm (1.181in)
- H:14.5mm (.571in) W:20.8mm
- (.811in) Normally Closed Contact
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM6035 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
120 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
360 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details