AU1360-1 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU1360-1
Description
Old Part Number: S1261
Operating Angle: 60 Deg Max
Switching Voltage: 60 Vac
Switching Current: 0.25A
Size: Diameter: 4.7mm (.185in)
Height:10.2mm (.402in)
Tip-over switch Standard
Description
Old Part Number: S1261
Operating Angle: 60 Deg Max
Switching Voltage: 60 Vac
Switching Current: 0.25A
Size: Diameter: 4.7mm (.185in)
Height:10.2mm (.402in)
Tip-over switch Standard
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU1360-1
Old Part Number: S1261
Operating Angle: 60 Deg Max
Switching Voltage: 60 Vac
Switching Current: 0.25A
Size: Diameter: 4.7mm (.185in)
Height:10.2mm (.402in)
Tip-over switch Standard
- Old Part Number: S1261
- Operating Angle: 60 Deg Max
- Switching Voltage: 60 Vac
- Switching Current: 0.25A
- Size: Diameter: 4.7mm (.185in)
- Height:10.2mm (.402in)
- Tip-over switch Standard
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AU1360-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
180 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details