CM1201 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1201
Description
Switching Voltage: 120 Vac
Switching Current: 0.2A at 120 Vac
Contact Resistance: 3 Ohms Max.
Differential Angle: 1 Deg. Max.
Size: Over all Length: 0.580in (14.73mm)
Diameter: 0.260in (6.6mm)
Electrode Diameter: 0.020in (0.51mm)
2 Electrodes – Short Body
Tilt Switch
Description
Switching Voltage: 120 Vac
Switching Current: 0.2A at 120 Vac
Contact Resistance: 3 Ohms Max.
Differential Angle: 1 Deg. Max.
Size: Over all Length: 0.580in (14.73mm)
Diameter: 0.260in (6.6mm)
Electrode Diameter: 0.020in (0.51mm)
2 Electrodes – Short Body
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1201
Switching Voltage: 120 Vac
Switching Current: 0.2A at 120 Vac
Contact Resistance: 3 Ohms Max.
Differential Angle: 1 Deg. Max.
Size: Over all Length: 0.580in (14.73mm)
Diameter: 0.260in (6.6mm)
Electrode Diameter: 0.020in (0.51mm)
2 Electrodes – Short Body
Tilt Switch
- Switching Voltage: 120 Vac
- Switching Current: 0.2A at 120 Vac
- Contact Resistance: 3 Ohms Max.
- Differential Angle: 1 Deg. Max.
- Size: Over all Length: 0.580in (14.73mm)
- Diameter: 0.260in (6.6mm)
- Electrode Diameter: 0.020in (0.51mm)
- 2 Electrodes – Short Body
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1201 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details