CM2002 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2002
Description
Differential Angle: 10 Deg. Max.
Switching Voltage: 120 Vac Max.
Switching Current: 20A at 120 Vac
Size: L: 45.21mm (1.780in) Dia: 15.87mm (.625in)
Contact Resistance: 3 Ohms Max.
High Power
Description
Differential Angle: 10 Deg. Max.
Switching Voltage: 120 Vac Max.
Switching Current: 20A at 120 Vac
Size: L: 45.21mm (1.780in) Dia: 15.87mm (.625in)
Contact Resistance: 3 Ohms Max.
High Power
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM2002
Differential Angle: 10 Deg. Max.
Switching Voltage: 120 Vac Max.
Switching Current: 20A at 120 Vac
Size: L: 45.21mm (1.780in) Dia: 15.87mm (.625in)
Contact Resistance: 3 Ohms Max.
High Power
- Differential Angle: 10 Deg. Max.
- Switching Voltage: 120 Vac Max.
- Switching Current: 20A at 120 Vac
- Size: L: 45.21mm (1.780in) Dia: 15.87mm (.625in)
- Contact Resistance: 3 Ohms Max.
- High Power
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM2002 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
180 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details