MS24M -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24M
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
Description
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
MS24M
RoHS COMPLIANT
Switching Voltage: 24V Max.
Switching Current: 0.20A Max.
Switching Capacity: 5VA Max.
Contact Resistance: 100 Ohms Max at 5 Vdc.
Operating Temperature: -37°C +100°C
Size: Length: 8.08mm (.318in)
Diameter: 5.38mm (.212in)Ref.
Electrode Diameter: .99mm (.039in)
Movement / Vibration Sensor
- RoHS COMPLIANT
- Switching Voltage: 24V Max.
- Switching Current: 0.20A Max.
- Switching Capacity: 5VA Max.
- Contact Resistance: 100 Ohms Max at 5 Vdc.
- Operating Temperature: -37°C +100°C
- Size: Length: 8.08mm (.318in)
- Diameter: 5.38mm (.212in)Ref.
- Electrode Diameter: .99mm (.039in)
- Movement / Vibration Sensor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
MS24M |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
20 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details