CM1344-1 -- TILT SWITCHES / MOTION SENSORS, MOTION SENSORS & SWITCHES
Comus International
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM1344-1
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.620in (15.75mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.1175in (2.98mm)
Movement/Vibration Switch
Non Position Sensitive
Description
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.620in (15.75mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.1175in (2.98mm)
Movement/Vibration Switch
Non Position Sensitive
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Motion Sensors & Switches
CM1344-1
Switching Voltage: 60Vac Max.
Switching Current: 0.1A Max.
Switching Capacity: 3VA Max.
Operating Angle: –
Contact Resistance: 5 Ohms
Size: Over All Length: 0.620in (15.75mm)
Diameter: 0.185in (4.7mm)
Electrode Diameter: 0.020in (0.51mm)
Electrode Spacing: 0.1175in (2.98mm)
Movement/Vibration Switch
Non Position Sensitive
- Switching Voltage: 60Vac Max.
- Switching Current: 0.1A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: –
- Contact Resistance: 5 Ohms
- Size: Over All Length: 0.620in (15.75mm)
- Diameter: 0.185in (4.7mm)
- Electrode Diameter: 0.020in (0.51mm)
- Electrode Spacing: 0.1175in (2.98mm)
- Movement/Vibration Switch
- Non Position Sensitive
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1344-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Motion Sensors & Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
15 to 360 degrees
Number of Axes
2
View Details