Comus International Tilt Switches / Motion Sensors, Motion Sensors & Switches AU2401-0

Description
RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37°C +100°C Size: Length: 8.08mm (.318in) Diameter: 5.38mm (.212in)Ref. Electrode Diameter: .99mm (.039in) Movement / Vibration Sensor
Description
RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37°C +100°C Size: Length: 8.08mm (.318in) Diameter: 5.38mm (.212in)Ref. Electrode Diameter: .99mm (.039in) Movement / Vibration Sensor
Datasheet
Datasheet Summary
Powered by GS/AI

The AU2401-0 is a movement and vibration sensor designed for applications requiring reliable detection of motion. It features a hermetically sealed construction filled with inert gas, providing resistance to ambient environmental conditions and mechanical stress. The sensor operates within a temperature range of -37°C to +100°C and has a contact capacity of 24 volts maximum, with a maximum current of 0.20 amps and a switching capacity of 5 VA. The contact resistance is specified at 100 ohms. The dimensions include a length of 8.08 mm and a diameter of 5.38 mm, with an electrode diameter of 0.99 mm. This product is suitable for applications where a change of state is required upon movement, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The AU2401-0 is a movement and vibration sensor designed for applications requiring reliable detection of motion. It features a hermetically sealed construction filled with inert gas, providing resistance to ambient environmental conditions and mechanical stress. The sensor operates within a temperature range of -37°C to +100°C and has a contact capacity of 24 volts maximum, with a maximum current of 0.20 amps and a switching capacity of 5 VA. The contact resistance is specified at 100 ohms. The dimensions include a length of 8.08 mm and a diameter of 5.38 mm, with an electrode diameter of 0.99 mm. This product is suitable for applications where a change of state is required upon movement, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Motion Sensors & Switches - AU2401-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Motion Sensors & Switches
AU2401-0
Tilt Switches / Motion Sensors, Motion Sensors & Switches AU2401-0
RoHS COMPLIANT Switching Voltage: 24V Max. Switching Current: 0.20A Max. Switching Capacity: 5VA Max. Contact Resistance: 100 Ohms Max at 5 Vdc. Operating Temperature: -37°C +100°C Size: Length: 8.08mm (.318in) Diameter: 5.38mm (.212in)Ref. Electrode Diameter: .99mm (.039in) Movement / Vibration Sensor
  • RoHS COMPLIANT
  • Switching Voltage: 24V Max.
  • Switching Current: 0.20A Max.
  • Switching Capacity: 5VA Max.
  • Contact Resistance: 100 Ohms Max at 5 Vdc.
  • Operating Temperature: -37°C +100°C
  • Size: Length: 8.08mm (.318in)
  • Diameter: 5.38mm (.212in)Ref.
  • Electrode Diameter: .99mm (.039in)
  • Movement / Vibration Sensor
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number AU2401-0
Product Name Tilt Switches / Motion Sensors, Motion Sensors & Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33110: Precision TMR Angle Sensor with Integrated Diagnostics - A33110KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-360-1-C901-VW2-5W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 360 degrees
View Details
Inclinometers - 1882-1117972-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details