AG3011-90 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-90
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size:Length: 1.900in (48.26mm)
Diameter: 0.580in (14.73mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size:Length: 1.900in (48.26mm)
Diameter: 0.580in (14.73mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-90
RoHS COMPLIANT
Switching Voltage: 6-24Vdc.
Switching Current: 1A
Differential Angle: 10° Max.
Contact Resistance: 3 Ohms Max.
Size:Length: 1.900in (48.26mm)
Diameter: 0.580in (14.73mm)
Leadwire Length: 7.0in (177.80mm)
Encapsulated Tilt Switch
- RoHS COMPLIANT
- Switching Voltage: 6-24Vdc.
- Switching Current: 1A
- Differential Angle: 10° Max.
- Contact Resistance: 3 Ohms Max.
- Size:Length: 1.900in (48.26mm)
- Diameter: 0.580in (14.73mm)
- Leadwire Length: 7.0in (177.80mm)
- Encapsulated Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG3011-90 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
80 degrees
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details