S1017 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1017
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:15A at 240 Vac/19A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 60.5mm (2.559in) Dia: 21.5mm (.846in)
Tilt Switch
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:15A at 240 Vac/19A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 60.5mm (2.559in) Dia: 21.5mm (.846in)
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1017
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current:15A at 240 Vac/19A at 120 Vac
Differential Angle: 15° Deg.
Size: L: 60.5mm (2.559in) Dia: 21.5mm (.846in)
Tilt Switch
- Contact Resistance: 0.3 Ohms Max.
- Switching Voltage: 240 Vac Max.
- Switching Current:15A at 240 Vac/19A at 120 Vac
- Differential Angle: 15° Deg.
- Size: L: 60.5mm (2.559in) Dia: 21.5mm (.846in)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
S1017 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
120 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details