Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1260-1
Description
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 6 Ohms Max. at 5Vdc
Operating Temperature: -38° +100° C
Size: Over All Length: 0.64in (16.25mm)
Diameter: 0.26in (6.61mm)
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
Request a Quote
Email Supplier
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1260-1
RoHS COMPLIANT
Contact Form: Normally Open
Switching Voltage: 60V Max.
Switching Current: 0.25A Max.
Switching Capacity: 3VA Max.
Operating Angle: 60° ± 10° Max.
Contact Resistance: 6 Ohms Max. at 5Vdc
Operating Temperature: -38° +100° C
Size: Over All Length: 0.64in (16.25mm)
Diameter: 0.26in (6.61mm)
Electrode Diameter: 0.03in (0.76mm)
Tip-Over Switch – Omnidirectional
- RoHS COMPLIANT
- Contact Form: Normally Open
- Switching Voltage: 60V Max.
- Switching Current: 0.25A Max.
- Switching Capacity: 3VA Max.
- Operating Angle: 60° ± 10° Max.
- Contact Resistance: 6 Ohms Max. at 5Vdc
- Operating Temperature: -38° +100° C
- Size: Over All Length: 0.64in (16.25mm)
- Diameter: 0.26in (6.61mm)
- Electrode Diameter: 0.03in (0.76mm)
- Tip-Over Switch – Omnidirectional
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Tilt Sensors |
Product Number
|
AG1260-1 |
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
15 degrees
Switching Current
1 amps
View Details
2 suppliers
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
2 degrees
Switching Current
0.1500 amps
View Details
Trigger
Tilt Sensor; Tilt Switch
Switching Current
0.2000 amps
Switching Voltage
24 volts
View Details
Trigger
Tilt Sensor; Tilt Switch
Tilt Range
45 degrees
Switching Current
0.4000 amps
View Details