AG3011-1 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-1
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
Tilt Switch
Description
RoHS COMPLIANT
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
Tilt Switch
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG3011-1
RoHS COMPLIANT
Switching Voltage: 6-24Vdc Max.
Switching Current: 1.0A Max.
Differential Angle: 15° Max.
Contact Resistance: 3 Ohms Max. at 10° Tilt
Size: Over All Length: 0.837in (21.26mm)
Diameter: 0.395in (10.03mm)
Electrode Diameter: 0.080in (2.03mm)
Tilt Switch
- RoHS COMPLIANT
- Switching Voltage: 6-24Vdc Max.
- Switching Current: 1.0A Max.
- Differential Angle: 15° Max.
- Contact Resistance: 3 Ohms Max. at 10° Tilt
- Size: Over All Length: 0.837in (21.26mm)
- Diameter: 0.395in (10.03mm)
- Electrode Diameter: 0.080in (2.03mm)
- Tilt Switch
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
AG3011-1 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details
Trigger
Tilt Sensor
Tilt Range
75 degrees
Number of Axes
1
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
360 degrees
View Details