CM1740 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1740
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Contact Resistance: 5 Ohms Max.
Tip-Over Switch (Normally Closed)
Description
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Contact Resistance: 5 Ohms Max.
Tip-Over Switch (Normally Closed)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1740
Switching Voltage: 120Vac Max.
Switching Current: 1.5A Max.
Contact Resistance: 5 Ohms Max.
Tip-Over Switch (Normally Closed)
- Switching Voltage: 120Vac Max.
- Switching Current: 1.5A Max.
- Contact Resistance: 5 Ohms Max.
- Tip-Over Switch (Normally Closed)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
CM1740 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
10 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details