S1039 -- TILT SWITCHES / MOTION SENSORS, TILT & TIP-OVER SWITCHES
Comus International
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1039
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 1 at 240 Vac / 1.8 at 120 Vac
Differential Angle: 10° Max.
Size:L:47.0mm (1.850in)
H:12.0mm (.472in)
W:11.0mm (.433in)
Description
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 1 at 240 Vac / 1.8 at 120 Vac
Differential Angle: 10° Max.
Size:L:47.0mm (1.850in)
H:12.0mm (.472in)
W:11.0mm (.433in)
Datasheet
Suppliers
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
S1039
Contact Resistance: 0.3 Ohms Max.
Switching Voltage: 240 Vac Max.
Switching Current: 1 at 240 Vac / 1.8 at 120 Vac
Differential Angle: 10° Max.
Size:L:47.0mm (1.850in)
H:12.0mm (.472in)
W:11.0mm (.433in)
- Contact Resistance: 0.3 Ohms Max.
- Switching Voltage: 240 Vac Max.
- Switching Current: 1 at 240 Vac / 1.8 at 120 Vac
- Differential Angle: 10° Max.
- Size:L:47.0mm (1.850in)
- H:12.0mm (.472in)
- W:11.0mm (.433in)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Tilt Sensors |
|
Product Number
|
S1039 |
|
Product Name
|
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches |
|
Trigger
|
Tilt Sensor; Tilt Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Trigger
Tilt Sensor
Form Factor
Element / Chip
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Form Factor
Sensor / Transducer
Tilt Range
360 degrees
View Details
Trigger
Tilt Sensor
Tilt Range
90 degrees
Operating Temperature
-40 to 176 F (-40 to 80 C)
View Details
Hottinger Brüel & Kjær A/S
Trigger
Tilt Sensor
Supply Voltage
4.5 to 36 volts
Operating Temperature
185 F (85 C)
View Details