Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1350-0

Description
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
Datasheet
Description
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - CM1350-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
CM1350-0
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches CM1350-0
Contact Capacity: 0.5 A at 120 VAC, 50 VA Contact Resistance: 5 Ohms at 3 VDC, 10 mA Make Angle: 35° to 65° from vertical Size: Length 17.02 mm (0.670 in) Diameter: 5.64 mm (0.222 in)
  • Contact Capacity: 0.5 A at 120 VAC, 50 VA
  • Contact Resistance: 5 Ohms at 3 VDC, 10 mA
  • Make Angle: 35° to 65° from vertical
  • Size: Length 17.02 mm (0.670 in)
  • Diameter: 5.64 mm (0.222 in)
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number CM1350-0
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACE-010-2-SV00-HW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details
Inclinometers - 1882-1135324-ND - DigiKey
Specs
Trigger Tilt Sensor
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details