Comus International Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches AG1261-0

Description
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 3.6Vdc. Max. Switching Current: 1 mA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 1000 Ohms Max. Operating Temperature: -37° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.263in (6.70mm)Ref. Electrode Diameter: 0.03in (0.76mm) Tip-Over Switch – Omnidirectional
Datasheet
Description
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 3.6Vdc. Max. Switching Current: 1 mA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 1000 Ohms Max. Operating Temperature: -37° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.263in (6.70mm)Ref. Electrode Diameter: 0.03in (0.76mm) Tip-Over Switch – Omnidirectional
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches - AG1261-0 - Comus International
Clifton, NJ, USA
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
AG1261-0
Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches AG1261-0
RoHS COMPLIANT Contact Form: Normally Open Switching Voltage: 3.6Vdc. Max. Switching Current: 1 mA Max. Operating Angle: 60° ± 10° Max. Contact Resistance: 1000 Ohms Max. Operating Temperature: -37° +100° C Size: Over All Length: 0.54in (13.72mm) Diameter: 0.263in (6.70mm)Ref. Electrode Diameter: 0.03in (0.76mm) Tip-Over Switch – Omnidirectional
  • RoHS COMPLIANT
  • Contact Form: Normally Open
  • Switching Voltage: 3.6Vdc. Max.
  • Switching Current: 1 mA Max.
  • Operating Angle: 60° ± 10° Max.
  • Contact Resistance: 1000 Ohms Max.
  • Operating Temperature: -37° +100° C
  • Size: Over All Length: 0.54in (13.72mm)
  • Diameter: 0.263in (6.70mm)Ref.
  • Electrode Diameter: 0.03in (0.76mm)
  • Tip-Over Switch – Omnidirectional
Supplier's Site Datasheet

Technical Specifications

  Comus International
Product Category Tilt Sensors
Product Number AG1261-0
Product Name Tilt Switches / Motion Sensors, Tilt & Tip-Over Switches
Trigger Tilt Sensor; Tilt Switch
Unlock Full Specs
to access all available technical data

Similar Products

A33115: Precision TMR Angle Sensor with Integrated Diagnostics and Turns Counter - A33115KLEATR - Allegro MicroSystems Inc.
Specs
Trigger Tilt Sensor
Form Factor Element / Chip
Tilt Range 360 degrees
View Details
inclinometers - ACM-010-2-SV10-HW2-2W - POSITAL B.V.
Specs
Trigger Tilt Sensor
Form Factor Sensor / Transducer
Tilt Range 10 degrees
View Details
MV7-AR,16G,1000DPS,J1939 - 6244-7790 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Trigger Tilt Sensor
Supply Voltage 4.5 to 36 volts
Operating Temperature 185 F (85 C)
View Details